PTC Resettable Fuse, SMD, 0805, 2-Terminal, -40°C to 85°C Product overview: 0805L005/30YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L005/30YR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904747-0805L005/30YR
Series: POLY-FUSE®, 0805L
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V Ih Surface Mount 0805 (2012 Metric), Concave
Package: 0805 (2012 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8128DKR, F8128CT, F8128TR
PTC RESET FUSE 30V 50MA 0805
PTC RESETTABLE FUSE, 30VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-0805L005/30YR | 904747-0805L005/30YR | 0805L005/30YR | 34AC8475 |
| Product Name | SMD Circuit Protection Fuse | PTC Resettable Fuses - 0805L005/30YR | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 30Vdc, 0805; Pptc Case Style Littelfuse |
| Mounting | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Current | 40 amps |