Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 0805L005/30

Description
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 0805L005/30 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
0805L005/30
PolySwitch® Lead-Free Surface Mount Resettable PPTC 0805L005/30
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0805L005/30
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers