Littelfuse, Inc. Littelfuse 07981003ZXS LTX MEGA® & MIDI® Fuse Block Kit, 6-Position, 240A, 6-32VDC 07981003ZXS

Description
The LTX Power Distribution Module is a high current sealed primary fuse box that can be placed in the battery box, or near the battery box, to fuse major feeder cables. The unit features bussed input to all 4 MEGA® and 2 MIDI fuses. Littelfuse 07981003ZXS LTX MEGA® & MIDI Fuse Block Kit Category: Fuse Blocks Manufacturer: Littelfuse Put all high current fusing in one sealed location Bussed input to all 4 MEGA and 2 MIDI fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA® and MIDI® fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Flammability Rating: UL94-VO Cable seals included
Request a Quote
Description
The LTX Power Distribution Module is a high current sealed primary fuse box that can be placed in the battery box, or near the battery box, to fuse major feeder cables. The unit features bussed input to all 4 MEGA® and 2 MIDI fuses. Littelfuse 07981003ZXS LTX MEGA® & MIDI Fuse Block Kit Category: Fuse Blocks Manufacturer: Littelfuse Put all high current fusing in one sealed location Bussed input to all 4 MEGA and 2 MIDI fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA® and MIDI® fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Flammability Rating: UL94-VO Cable seals included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 07981003ZXS LTX MEGA® & MIDI® Fuse Block Kit, 6-Position, 240A, 6-32VDC - 45986 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 07981003ZXS LTX MEGA® & MIDI® Fuse Block Kit, 6-Position, 240A, 6-32VDC
45986
Littelfuse 07981003ZXS LTX MEGA® & MIDI® Fuse Block Kit, 6-Position, 240A, 6-32VDC 45986
The LTX Power Distribution Module is a high current sealed primary fuse box that can be placed in the battery box, or near the battery box, to fuse major feeder cables. The unit features bussed input to all 4 MEGA® and 2 MIDI fuses. Littelfuse 07981003ZXS LTX MEGA® & MIDI Fuse Block Kit Category: Fuse Blocks Manufacturer: Littelfuse Put all high current fusing in one sealed location Bussed input to all 4 MEGA and 2 MIDI fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA® and MIDI® fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Flammability Rating: UL94-VO Cable seals included

The LTX Power Distribution Module is a high current sealed primary fuse box that can be placed in the battery box, or near the battery box, to fuse major feeder cables. The unit features bussed input to all 4 MEGA® and 2 MIDI fuses.

  • Littelfuse 07981003ZXS LTX MEGA® & MIDI Fuse Block Kit
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Put all high current fusing in one sealed location
  • Bussed input to all 4 MEGA and 2 MIDI fuses
  • IP66 rated seal protection
  • Common input reduces the number of large Gauge cables that need to attach to battery
  • All bolt down connections are made inside of the seals which enhances the environmental protection of the box
  • Gore-Tex breather prevents temperature changes from pulling in moisture
  • Broad range of values for MEGA® and MIDI® fuses allow for use in a variety of applications
  • Fuse Torque: MEGA M8 bolt 12-18 Nm
  • MIDI M5 bolt 4-5 Nm
  • Mounting Torque: M8 bolt 10-12 Nm
  • Flammability Rating: UL94-VO
  • Cable seals included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 45986
Product Name Littelfuse 07981003ZXS LTX MEGA® & MIDI® Fuse Block Kit, 6-Position, 240A, 6-32VDC
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details