Littelfuse, Inc. LIttelfuse 07981002ZXS LTX MEGA® & MIDI® 6-Position Fuse Block, 240A 07981002ZXS

Description
LIttelfuse 07981002ZXS LTX MEGA® & MIDI Fuse Block Category: Fuse Blocks Manufacturer: Littelfuse Put all the high current fusing in one sealed location Bussed Input to all 6 MEGA and 2 MIDI® Fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA and MIDI fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Operating Temp: -40°F to +248°F (-40°C to 120°C) Flammability Rating: UL94-VO IP66 Rating
Request a Quote Datasheet
Description
LIttelfuse 07981002ZXS LTX MEGA® & MIDI Fuse Block Category: Fuse Blocks Manufacturer: Littelfuse Put all the high current fusing in one sealed location Bussed Input to all 6 MEGA and 2 MIDI® Fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA and MIDI fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Operating Temp: -40°F to +248°F (-40°C to 120°C) Flammability Rating: UL94-VO IP66 Rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIttelfuse 07981002ZXS LTX MEGA® & MIDI® 6-Position Fuse Block, 240A - 45980 - Waytek, Inc.
Chanhassen, MN, United States
LIttelfuse 07981002ZXS LTX MEGA® & MIDI® 6-Position Fuse Block, 240A
45980
LIttelfuse 07981002ZXS LTX MEGA® & MIDI® 6-Position Fuse Block, 240A 45980
LIttelfuse 07981002ZXS LTX MEGA® & MIDI Fuse Block Category: Fuse Blocks Manufacturer: Littelfuse Put all the high current fusing in one sealed location Bussed Input to all 6 MEGA and 2 MIDI® Fuses IP66 rated seal protection Common input reduces the number of large Gauge cables that need to attach to battery All bolt down connections are made inside of the seals which enhances the environmental protection of the box Gore-Tex breather prevents temperature changes from pulling in moisture Broad range of values for MEGA and MIDI fuses allow for use in a variety of applications Fuse Torque: MEGA M8 bolt 12-18 Nm MIDI M5 bolt 4-5 Nm Mounting Torque: M8 bolt 10-12 Nm Operating Temp: -40°F to +248°F (-40°C to 120°C) Flammability Rating: UL94-VO IP66 Rating
  • LIttelfuse 07981002ZXS LTX MEGA® & MIDI Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Put all the high current fusing in one sealed location
  • Bussed Input to all 6 MEGA and 2 MIDI® Fuses
  • IP66 rated seal protection
  • Common input reduces the number of large Gauge cables that need to attach to battery
  • All bolt down connections are made inside of the seals which enhances the environmental protection of the box
  • Gore-Tex breather prevents temperature changes from pulling in moisture
  • Broad range of values for MEGA and MIDI fuses allow for use in a variety of applications
  • Fuse Torque: MEGA M8 bolt 12-18 Nm
  • MIDI M5 bolt 4-5 Nm
  • Mounting Torque: M8 bolt 10-12 Nm
  • Operating Temp: -40°F to +248°F (-40°C to 120°C)
  • Flammability Rating: UL94-VO
  • IP66 Rating
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 45980
Product Name LIttelfuse 07981002ZXS LTX MEGA® & MIDI® 6-Position Fuse Block, 240A
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 004110221 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details