Littelfuse, Inc. Circuit Protection - Fuses 07771.25MRET1P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334692-07771.25MRET 1P Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Breaking Capacity @ Rated Voltage: 50A Melting I2t: 2.7 Size / Dimension: 0.142" Dia x 0.354" L (3.60mm x 9.00mm) DC Cold Resistance: 0.07 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Other Part Number: F6711TR,F6711CT Approval Agency: CQC, KC, TUV, UR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334692-07771.25MRET 1P Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Breaking Capacity @ Rated Voltage: 50A Melting I2t: 2.7 Size / Dimension: 0.142" Dia x 0.354" L (3.60mm x 9.00mm) DC Cold Resistance: 0.07 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Other Part Number: F6711TR,F6711CT Approval Agency: CQC, KC, TUV, UR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1334692-07771.25MRET1P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334692-07771.25MRET1P
Circuit Protection - Fuses 1334692-07771.25MRET1P
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334692-07771.25MRET 1P Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Breaking Capacity @ Rated Voltage: 50A Melting I2t: 2.7 Size / Dimension: 0.142" Dia x 0.354" L (3.60mm x 9.00mm) DC Cold Resistance: 0.07 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Other Part Number: F6711TR,F6711CT Approval Agency: CQC, KC, TUV, UR RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334692-07771.25MRET1P
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2.7
Size / Dimension: 0.142" Dia x 0.354" L (3.60mm x 9.00mm)
DC Cold Resistance: 0.07 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0040
Other Part Number: F6711TR,F6711CT
Approval Agency: CQC, KC, TUV, UR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - F6711TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1.25A 250V Circuit Protection Fuse
139-07771.25MRET1P
1.25A 250V Circuit Protection Fuse 139-07771.25MRET1P
Fuse Subminiature 1.25A 250V Axial 3.6 X 9mm Epoxy Coated T/R Product overview: 07771.25MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-07771.25MRET1P can be used for catalog matching and distributor lookup.

Fuse Subminiature 1.25A 250V Axial 3.6 X 9mm Epoxy Coated T/R Product overview: 07771.25MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-07771.25MRET1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 07771.25MRET1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
07771.25MRET1P
Circuit Protection - Fuses 07771.25MRET1P
FUSE BRD MNT 1.25A 250VAC AXIAL

FUSE BRD MNT 1.25A 250VAC AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1334692-07771.25MRET1P F6711TR-ND 139-07771.25MRET1P 07771.25MRET1P
Product Name Circuit Protection - Fuses Fuses 1.25A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details