Littelfuse, Inc. PTC Resettable Fuses - 06SL370GM 06SL370GM

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 794496-06SL370GM Series: POLY-FUSE, SL LoRho Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: cURus, TUV Mounting: User Defined Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 9A Time to Trip: 5s Family Name: 06SL370GM Categories: Circuit Protection Dimension: 0.394" L x 0.130" W (10.00mm x 3.30mm) Current - Hold (Ih) (Maximum): 3.7A Thickness (Maximum): 0.037" (0.95mm) Resistance - Initial (Ri) (Minimum): 5 mOhm Resistance - Post Trip (R1) (Maximum): 20 mOhm ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 794496-06SL370GM Series: POLY-FUSE, SL LoRho Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: cURus, TUV Mounting: User Defined Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 9A Time to Trip: 5s Family Name: 06SL370GM Categories: Circuit Protection Dimension: 0.394" L x 0.130" W (10.00mm x 3.30mm) Current - Hold (Ih) (Maximum): 3.7A Thickness (Maximum): 0.037" (0.95mm) Resistance - Initial (Ri) (Minimum): 5 mOhm Resistance - Post Trip (R1) (Maximum): 20 mOhm ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 06SL370GM - 794496-06SL370GM - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 06SL370GM
794496-06SL370GM
PTC Resettable Fuses - 06SL370GM 794496-06SL370GM
Manufacturer: Littelfuse Inc. Win Source Part Number: 794496-06SL370GM Series: POLY-FUSE, SL LoRho Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: cURus, TUV Mounting: User Defined Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 9A Time to Trip: 5s Family Name: 06SL370GM Categories: Circuit Protection Dimension: 0.394" L x 0.130" W (10.00mm x 3.30mm) Current - Hold (Ih) (Maximum): 3.7A Thickness (Maximum): 0.037" (0.95mm) Resistance - Initial (Ri) (Minimum): 5 mOhm Resistance - Post Trip (R1) (Maximum): 20 mOhm ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794496-06SL370GM
Series: POLY-FUSE, SL LoRho
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: cURus, TUV
Mounting: User Defined
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 9A
Time to Trip: 5s
Family Name: 06SL370GM
Categories: Circuit Protection
Dimension: 0.394" L x 0.130" W (10.00mm x 3.30mm)
Current - Hold (Ih) (Maximum): 3.7A
Thickness (Maximum): 0.037" (0.95mm)
Resistance - Initial (Ri) (Minimum): 5 mOhm
Resistance - Post Trip (R1) (Maximum): 20 mOhm
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-06SL370GM
Circuit Protection Fuse 139-06SL370GM
SL LO RHO BATTERY STRAP Product overview: 06SL370GM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-06SL370GM can be used for catalog matching and distributor lookup.

SL LO RHO BATTERY STRAP Product overview: 06SL370GM from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-06SL370GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 794496-06SL370GM 139-06SL370GM
Product Name PTC Resettable Fuses - 06SL370GM Circuit Protection Fuse
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Auto Fuses - ANG -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details