Littelfuse, Inc. Littelfuse 0695900.PXPS Slotted MCASE+ Cartridge Shunt, 32VDC 0695900.PXPS

Description
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695900.PXPS Slotted MCASE™+ Cartridge Shunt Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Maximum Continuous Load Rating Unslotted: 30A Maximum Continuous Load Rating Slotted: 50A Miniaturized footprint for optimal usage of space -40°F (-40°C) to 257°F (125°C) Handles inrush currents
Request a Quote Datasheet
Description
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695900.PXPS Slotted MCASE™+ Cartridge Shunt Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Maximum Continuous Load Rating Unslotted: 30A Maximum Continuous Load Rating Slotted: 50A Miniaturized footprint for optimal usage of space -40°F (-40°C) to 257°F (125°C) Handles inrush currents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0695900.PXPS Slotted MCASE+ Cartridge Shunt, 32VDC - 46607 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0695900.PXPS Slotted MCASE+ Cartridge Shunt, 32VDC
46607
Littelfuse 0695900.PXPS Slotted MCASE+ Cartridge Shunt, 32VDC 46607
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695900.PXPS Slotted MCASE™+ Cartridge Shunt Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Maximum Continuous Load Rating Unslotted: 30A Maximum Continuous Load Rating Slotted: 50A Miniaturized footprint for optimal usage of space -40°F (-40°C) to 257°F (125°C) Handles inrush currents

The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar.

  • Littelfuse 0695900.PXPS Slotted MCASE™+ Cartridge Shunt
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Maximum Continuous Load Rating Unslotted: 30A
  • Maximum Continuous Load Rating Slotted: 50A
  • Miniaturized footprint for optimal usage of space
  • -40°F (-40°C) to 257°F (125°C)
  • Handles inrush currents
Supplier's Site Datasheet
Fuses - F8296-ND - DigiKey
Thief River Falls, MN, United States
900A AC 32V DC Fuse Automotive Holder Auto Link

900A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0695900.PXPS
Circuit Protection - Fuses 0695900.PXPS
FUSE AUTO 900A 32VDC AUTO LINK

FUSE AUTO 900A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 46607 F8296-ND 0695900.PXPS
Product Name Littelfuse 0695900.PXPS Slotted MCASE+ Cartridge Shunt, 32VDC Fuses Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details