Littelfuse, Inc. MCASE+ Cartridge Fuse Rated 32V 0695050.PXPS

Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet
Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCASE+ Cartridge Fuse Rated 32V - 0695050.PXPS - Littelfuse, Inc.
Rosemont, IL, United States
MCASE+ Cartridge Fuse Rated 32V
0695050.PXPS
MCASE+ Cartridge Fuse Rated 32V 0695050.PXPS
MCASE+ Cartridge Fuse Rated 32V

MCASE+ Cartridge Fuse Rated 32V

Littelfuse 0695050.PXPS Slotted MCASE+ Cartridge Fuse, 50A, 32VDC, Time Delay - 46605 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0695050.PXPS Slotted MCASE+ Cartridge Fuse, 50A, 32VDC, Time Delay
46605
Littelfuse 0695050.PXPS Slotted MCASE+ Cartridge Fuse, 50A, 32VDC, Time Delay 46605
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695050.PXPS Slotted MCASE™+ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Miniaturized footprint for optimal usage of space Handles inrush currents Conforms to SAE 257°F (125°C) to -40°F (-40°C)

The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar.

  • Littelfuse 0695050.PXPS Slotted MCASE™+ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Conforms to SAE
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Fuses - F8293-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Cartridge Surface Mount Module

50A AC 32V DC Fuse Cartridge Surface Mount Module

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0695050.PXPS
Circuit Protection - Fuses 0695050.PXPS
FUSE CARTRIDGE 50A 32VDC MODULE

FUSE CARTRIDGE 50A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0695050.PXPS 46605 F8293-ND 0695050.PXPS
Product Name MCASE+ Cartridge Fuse Rated 32V Littelfuse 0695050.PXPS Slotted MCASE+ Cartridge Fuse, 50A, 32VDC, Time Delay Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details