Littelfuse, Inc. MCASE+ Cartridge Fuse Rated 32V 0695040.PXPS

Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet
Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCASE+ Cartridge Fuse Rated 32V - 0695040.PXPS - Littelfuse, Inc.
Rosemont, IL, United States
MCASE+ Cartridge Fuse Rated 32V
0695040.PXPS
MCASE+ Cartridge Fuse Rated 32V 0695040.PXPS
MCASE+ Cartridge Fuse Rated 32V

MCASE+ Cartridge Fuse Rated 32V

Littelfuse 0695040.PXPS Slotted MCASE+ Cartridge Fuse, 40A, 32VDC, Time Delay - 46604 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0695040.PXPS Slotted MCASE+ Cartridge Fuse, 40A, 32VDC, Time Delay
46604
Littelfuse 0695040.PXPS Slotted MCASE+ Cartridge Fuse, 40A, 32VDC, Time Delay 46604
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695040.PXPS Slotted MCASE™+ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Miniaturized footprint for optimal usage of space Handles inrush currents Conforms to SAE 257°F (125°C) to -40°F (-40°C)

The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar.

  • Littelfuse 0695040.PXPS Slotted MCASE™+ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Conforms to SAE
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Fuses - F8292-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Circuit Protection - Fuses 0695040.PXPS
FUSE BRD MNT 40A 32VDC AUTO LINK

FUSE BRD MNT 40A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0695040.PXPS 46604 F8292-ND 0695040.PXPS
Product Name MCASE+ Cartridge Fuse Rated 32V Littelfuse 0695040.PXPS Slotted MCASE+ Cartridge Fuse, 40A, 32VDC, Time Delay Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details