Littelfuse, Inc. MCASE+ Cartridge Fuse Rated 32V 0695020.PXPS

Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet
Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCASE+ Cartridge Fuse Rated 32V - 0695020.PXPS - Littelfuse, Inc.
Rosemont, IL, United States
MCASE+ Cartridge Fuse Rated 32V
0695020.PXPS
MCASE+ Cartridge Fuse Rated 32V 0695020.PXPS
MCASE+ Cartridge Fuse Rated 32V

MCASE+ Cartridge Fuse Rated 32V

Fuses - F8286-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Cartridge Surface Mount Module

20A AC 32V DC Fuse Cartridge Surface Mount Module

Buy Now Datasheet
Littelfuse 0695020.PXPS Slotted MCASE+ Cartridge Fuse, 20A, 32VDC, Time Delay - 46601 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0695020.PXPS Slotted MCASE+ Cartridge Fuse, 20A, 32VDC, Time Delay
46601
Littelfuse 0695020.PXPS Slotted MCASE+ Cartridge Fuse, 20A, 32VDC, Time Delay 46601
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695020.PXPS Slotted MCASE™+ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Miniaturized footprint for optimal usage of space Handles inrush currents Conforms to SAE 257°F (125°C) to -40°F (-40°C)

The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar.

  • Littelfuse 0695020.PXPS Slotted MCASE™+ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Conforms to SAE
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0695020.PXPS
Circuit Protection - Fuses 0695020.PXPS
FUSE CARTRIDGE 20A 32VDC MODULE

FUSE CARTRIDGE 20A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0695020.PXPS F8286-ND 46601 0695020.PXPS
Product Name MCASE+ Cartridge Fuse Rated 32V Fuses Littelfuse 0695020.PXPS Slotted MCASE+ Cartridge Fuse, 20A, 32VDC, Time Delay Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers