Littelfuse, Inc. MCASE+ Cartridge Fuse Rated 32V 0695015.PXP

Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet
Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCASE+ Cartridge Fuse Rated 32V - 0695015.PXP - Littelfuse, Inc.
Rosemont, IL, United States
MCASE+ Cartridge Fuse Rated 32V
0695015.PXP
MCASE+ Cartridge Fuse Rated 32V 0695015.PXP
MCASE+ Cartridge Fuse Rated 32V

MCASE+ Cartridge Fuse Rated 32V

Littelfuse MCASE Cartridge Fuse 15A, 32VDC, Gray, 0695015.PX4 - 46360 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MCASE Cartridge Fuse 15A, 32VDC, Gray, 0695015.PX4
46360
Littelfuse MCASE Cartridge Fuse 15A, 32VDC, Gray, 0695015.PX4 46360
Littelfuse 0695015.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Interrupting Ratings: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Cartridge style fuse with female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Time delayed fuse
  • Littelfuse 0695015.PX4 MCASE™ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Interrupting Ratings: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Cartridge style fuse with female terminals for 2.8 mm male terminals
  • Miniaturized footprint for optimal usage of space
  • Time delayed fuse
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Fuses Fuses
Product Number 0695015.PXP 46360
Product Name MCASE+ Cartridge Fuse Rated 32V Littelfuse MCASE Cartridge Fuse 15A, 32VDC, Gray, 0695015.PX4
Fuse Type Automotive
Mounting Plug-In
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 3.64E6 volts
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers