Littelfuse, Inc. 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 067702.5

Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse - 067702.5 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
067702.5
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 067702.5
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 067702.5
Product Name 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110437 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers