Littelfuse, Inc. 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0677.250

Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse - 0677.250 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
0677.250
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0677.250
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0677.250
Product Name 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details