Littelfuse, Inc. 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.800

Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse - 0676.800 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
0676.800
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.800
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0676.800
Product Name 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details