Littelfuse, Inc. 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.200

Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse - 0676.200 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
0676.200
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.200
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0676.200
Product Name 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625216 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers