Littelfuse, Inc. 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0675.250

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse - 0675.250 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
0675.250
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0675.250
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0675.250
Product Name 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details