Littelfuse, Inc. 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674005.

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse - 0674005. - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
0674005.
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674005.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0674005.
Product Name 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details