Littelfuse, Inc. 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.750

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse - 0674.750 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
0674.750
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.750
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0674.750
Product Name 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details