Littelfuse, Inc. 3.6 x 10mm Slo-Blo® Axial Leaded/Glass Body Fuse 0673.100

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Slo-Blo® Axial Leaded/Glass Body Fuse - 0673.100 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Slo-Blo® Axial Leaded/Glass Body Fuse
0673.100
3.6 x 10mm Slo-Blo® Axial Leaded/Glass Body Fuse 0673.100
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0673.100
Product Name 3.6 x 10mm Slo-Blo® Axial Leaded/Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details