Littelfuse, Inc. Fuses - 0665001.ZRLL 0665001.ZRLL

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 764476-0665001.ZRLL Series: LT-5 665 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can, Vertical Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 6.85 Approvals: CSA, UL Resistance: 0.086 Ohm Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.335" Dia x 0.333" H (8.50mm x 8.45mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 764476-0665001.ZRLL Series: LT-5 665 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can, Vertical Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 6.85 Approvals: CSA, UL Resistance: 0.086 Ohm Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.335" Dia x 0.333" H (8.50mm x 8.45mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0665001.ZRLL - 764476-0665001.ZRLL - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0665001.ZRLL
764476-0665001.ZRLL
Fuses - 0665001.ZRLL 764476-0665001.ZRLL
Manufacturer: Littelfuse Inc. Win Source Part Number: 764476-0665001.ZRLL Series: LT-5 665 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can, Vertical Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 6.85 Approvals: CSA, UL Resistance: 0.086 Ohm Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.335" Dia x 0.333" H (8.50mm x 8.45mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 764476-0665001.ZRLL
Series: LT-5 665
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can, Vertical
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 6.85
Approvals: CSA, UL
Resistance: 0.086 Ohm
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.335" Dia x 0.333" H (8.50mm x 8.45mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1A 250V Circuit Protection Fuse - 139-0665001.ZRLL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0665001.ZRLL
1A 250V Circuit Protection Fuse 139-0665001.ZRLL
Fuse Subminiature Slow Blow Acting 1A 250V Radial 8.5 X 8.45mm T/R CSA Product overview: 0665001.ZRLL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0665001.ZRLL can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1A 250V Radial 8.5 X 8.45mm T/R CSA Product overview: 0665001.ZRLL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0665001.ZRLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 764476-0665001.ZRLL 139-0665001.ZRLL
Product Name Fuses - 0665001.ZRLL 1A 250V Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data