Littelfuse, Inc. Circuit Protection - Fuses 06183.15MXEP

Description
Win Source Part Number: 1361342-06183.15MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 618 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.15 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 38.15 Approval Agency: CCC, CE, CSA, UR, VDE DC Cold Resistance: 0.0173 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361342-06183.15MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 618 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.15 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 38.15 Approval Agency: CCC, CE, CSA, UR, VDE DC Cold Resistance: 0.0173 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361342-06183.15MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361342-06183.15MXEP
Circuit Protection - Fuses 1361342-06183.15MXEP
Win Source Part Number: 1361342-06183.15MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 618 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.15 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 38.15 Approval Agency: CCC, CE, CSA, UR, VDE DC Cold Resistance: 0.0173 Ohms

Win Source Part Number: 1361342-06183.15MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 618
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.15 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 38.15
Approval Agency: CCC, CE, CSA, UR, VDE
DC Cold Resistance: 0.0173 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 06183.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1361342-06183.15MXEP 06183.15MXEP
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details