Littelfuse, Inc. Fuses 061801.6MXP

Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 061801.6MXP-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 061801.6MXP - 1033842-061801.6MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 061801.6MXP
1033842-061801.6MXP
Fuses - 061801.6MXP 1033842-061801.6MXP
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033842-061801.6MXP Packaging: Bulk Current Rating: 1.6 A Length: 19.9898 mm Approvals: CCC, CE, CSA, UR, VDE Mounting: SMD (SMT) Resistance: 33.6 mΩ Categories: Fuses Case / Package: Axial Alternative Parts (Cross-Reference): 5MF 2-R; 5ST 2-R; 5ET 2-R; 0617002.MXP; SS-5H-2A-APH; 36912000000; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Holder RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033842-061801.6MXP
Packaging: Bulk
Current Rating: 1.6 A
Length: 19.9898 mm
Approvals: CCC, CE, CSA, UR, VDE
Mounting: SMD (SMT)
Resistance: 33.6 mΩ
Categories: Fuses
Case / Package: Axial
Alternative Parts (Cross-Reference): 5MF 2-R; 5ST 2-R; 5ET 2-R; 0617002.MXP; SS-5H-2A-APH; 36912000000;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Holder
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V

Buy Now
Singapore, Singapore
Circuit Protection Fuse
139-061801.6MXP
Circuit Protection Fuse 139-061801.6MXP
Time-Lag Fuse Product overview: 061801.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061801.6MXP can be used for catalog matching and distributor lookup.

Time-Lag Fuse Product overview: 061801.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061801.6MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 061801.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 061801.6MXP-ND 1033842-061801.6MXP 139-061801.6MXP 061801.6MXP
Product Name Fuses Fuses - 061801.6MXP Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110481 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers