Time-Lag Fuse Product overview: 0618005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0618005.MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033841-0618005.MXP
Packaging: Bulk
Current Rating: 5 A
Length: 19.9898 mm
Approvals: CCC, CE, CSA, UR, VDE
Mounting: SMD (SMT)
Resistance: 10.4 mΩ
Categories: Fuses
Case / Package: Axial
Alternative Parts (Cross-Reference): 5SF 6.3-R; 0659C6300-12; 061706.3MXP; SS-5H-6-3A-APH; RST 6.3; 0034.3125;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Holder
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Glass Tube Fuse 5A D5.2xL20mm Fuses ROHS
FUSE GLASS 5A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0618005.MXP | 1033841-0618005.MXP | F11437-ND | 0618005.MXP | 0618005.MXP |
| Product Name | Circuit Protection Fuse | Fuses - 0618005.MXP | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA; VDE | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | |||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Mounting | SMD (SMT) |