5A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Win Source Part Number: 1361322-0618005.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 618
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 111
Approval Agency: CCC, CE, CSA, UR, VDE
DC Cold Resistance: 0.0104 Ohms
Time-Lag Fuse Product overview: 0618005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0618005.MXEP can be used for catalog matching and distributor lookup.
FUSE GLASS 5A 250VAC 5X20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0618005.MXEP-ND | 1361322-0618005.MXEP | 139-0618005.MXEP | 0618005.MXEP |
| Product Name | Fuses | Circuit Protection - Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Through Hole | ||
| Approvals / Standards | CSA; VDE | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |