Littelfuse, Inc. Fuses 06173.15MXEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 06173.15MXEP-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-06173.15MXEP
Circuit Protection Fuse 139-06173.15MXEP
Fast-acting Fuse Product overview: 06173.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-06173.15MXEP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 06173.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-06173.15MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 06173.15MXEP - 904680-06173.15MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 06173.15MXEP
904680-06173.15MXEP
Fuses - 06173.15MXEP 904680-06173.15MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904680-06173.15MXEP Series: 617 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904680-06173.15MXEP
Series: 617
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Circuit Protection - Fuses 06173.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 06173.15MXEP-ND 139-06173.15MXEP 904680-06173.15MXEP 06173.15MXEP
Product Name Fuses Circuit Protection Fuse Fuses - 06173.15MXEP Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details