Win Source Part Number: 1361288-061706.3MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 617
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6.3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I²t: 62.465
Approval Agency: CCC, CE, CSA, UR. VDE
DC Cold Resistance: 0.0095 Ohms
Fast-acting Fuse Product overview: 061706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061706.3MXP can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Glass Tube Fuse 6.3A D5.2xL20mm Fuses ROHS
FUSE GLASS 6.3A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361288-061706.3MXP | 139-061706.3MXP | 061706.3MXP-ND | 061706.3MXP | 061706.3MXP |
| Product Name | Circuit Protection - Fuses | Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | Requires Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps |