Littelfuse, Inc. Circuit Protection - Fuses 061706.3MXEP

Description
Win Source Part Number: 1033837-061706.3MXEP Category: Circuit Protection>Fuses Series: 617 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 63A Melting I2t: 62.465 DC Cold Resistance: 0.0095 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) Alternative Parts (Cross-Reference): 0217008.HXP; MJS 7-R; TR2-S505SC-8-R; 5HFP 8-R; 0215008.MRET1SPP; 0216008.MRET1SPP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -061706.3MXEP Approval Agency: CCC, CE, CSA, UR. VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1033837-061706.3MXEP Category: Circuit Protection>Fuses Series: 617 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 63A Melting I2t: 62.465 DC Cold Resistance: 0.0095 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) Alternative Parts (Cross-Reference): 0217008.HXP; MJS 7-R; TR2-S505SC-8-R; 5HFP 8-R; 0215008.MRET1SPP; 0216008.MRET1SPP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -061706.3MXEP Approval Agency: CCC, CE, CSA, UR. VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1033837-061706.3MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1033837-061706.3MXEP
Circuit Protection - Fuses 1033837-061706.3MXEP
Win Source Part Number: 1033837-061706.3MXEP Category: Circuit Protection>Fuses Series: 617 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 63A Melting I2t: 62.465 DC Cold Resistance: 0.0095 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) Alternative Parts (Cross-Reference): 0217008.HXP; MJS 7-R; TR2-S505SC-8-R; 5HFP 8-R; 0215008.MRET1SPP; 0216008.MRET1SPP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -061706.3MXEP Approval Agency: CCC, CE, CSA, UR. VDE

Win Source Part Number: 1033837-061706.3MXEP
Category: Circuit Protection>Fuses
Series: 617
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 62.465
DC Cold Resistance: 0.0095 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
Alternative Parts (Cross-Reference): 0217008.HXP; MJS 7-R; TR2-S505SC-8-R; 5HFP 8-R; 0215008.MRET1SPP; 0216008.MRET1SPP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -061706.3MXEP
Approval Agency: CCC, CE, CSA, UR. VDE

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-061706.3MXEP
Circuit Protection Fuse 139-061706.3MXEP
Fast-acting Fuse Product overview: 061706.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061706.3MXEP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 061706.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061706.3MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 061706.3MXEP
FUSE GLASS 6.3A 250VAC 5X20MM

FUSE GLASS 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1033837-061706.3MXEP 139-061706.3MXEP 061706.3MXEP
Product Name Circuit Protection - Fuses Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details