Littelfuse, Inc. Fuses - 0617010.MXEP 0617010.MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904679-0617010.MXEP Series: 617 Operating Temperature Range: -55°C ~ 125°C Features: 10 A 250 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904679-0617010.MXEP Series: 617 Operating Temperature Range: -55°C ~ 125°C Features: 10 A 250 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0617010.MXEP - 904679-0617010.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0617010.MXEP
904679-0617010.MXEP
Fuses - 0617010.MXEP 904679-0617010.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904679-0617010.MXEP Series: 617 Operating Temperature Range: -55°C ~ 125°C Features: 10 A 250 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904679-0617010.MXEP
Series: 617
Operating Temperature Range: -55°C ~ 125°C
Features: 10 A 250 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0617010.MXEP
Circuit Protection Fuse 139-0617010.MXEP
Fast-acting Fuse Product overview: 0617010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617010.MXEP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 0617010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617010.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0617010.MXEP
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site
FUSE 10A 250V AXIAL - 461-0617010.MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE 10A 250V AXIAL
461-0617010.MXEP
FUSE 10A 250V AXIAL 461-0617010.MXEP
FUSE 10A 250V AXIAL

FUSE 10A 250V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 904679-0617010.MXEP 139-0617010.MXEP 0617010.MXEP 461-0617010.MXEP
Product Name Fuses - 0617010.MXEP Circuit Protection Fuse Circuit Protection - Fuses FUSE 10A 250V AXIAL
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers