Manufacturer: Littelfuse Inc.
Win Source Part Number: 853355-061701.6MXP
Series: 617
Features: 1.6 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Fast-acting Fuse Product overview: 061701.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-061701.6MXP can be used for catalog matching and distributor lookup.
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 1.6A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853355-061701.6MXP | 139-061701.6MXP | 061701.6MXP-ND | 061701.6MXP |
| Product Name | Fuses - 061701.6MXP | Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA; VDE | ||
| Rated Voltage | 250 volts | 250 volts | ||
| Fuse Type | Miniature |