Win Source Part Number: 970587-0617005.MXP
Category: Circuit Protection>Fuses
Series: 617
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 42.795
DC Cold Resistance: 0.0137 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11916,0617005.MXP-N
Approval Agency: CCC, CE, CSA, UR. VDE
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fast-acting Fuse Product overview: 0617005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617005.MXP can be used for catalog matching and distributor lookup.
Glass Tube Fuse 5A D5.2xL20mm Fuses ROHS
FUSE GLASS 5A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 970587-0617005.MXP | F11916-ND | 139-0617005.MXP | 0617005.MXP | 461-0617005.MXP | 0617005.MXP |
| Product Name | Circuit Protection - Fuses | Fuses | Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE 5A 250V AXIAL | Circuit Protection - Fuses |
| Mounting | Holder | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |