Littelfuse, Inc. Circuit Protection Fuse 0617004.MXP

Description
Fast-acting Fuse Product overview: 0617004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-acting Fuse Product overview: 0617004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0617004.MXP
Circuit Protection Fuse 139-0617004.MXP
Fast-acting Fuse Product overview: 0617004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617004.MXP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 0617004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0617004.MXP - 904678-0617004.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0617004.MXP
904678-0617004.MXP
Fuses - 0617004.MXP 904678-0617004.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904678-0617004.MXP Series: 617 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm Package: 5mm x 20mm Package: Bulk Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904678-0617004.MXP
Series: 617
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Fuses - 0617004.MXP-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0617004.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0617004.MXP
TVS/Fuse/Board Level Protection >> Fuses 0617004.MXP
40A Glass Tube Fuse 4A 250V D5.2xL20mm Fuses ROHS

40A Glass Tube Fuse 4A 250V D5.2xL20mm Fuses ROHS

Supplier's Site Datasheet
FUSE 4A 250V AXIAL - 461-0617004.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE 4A 250V AXIAL
461-0617004.MXP
FUSE 4A 250V AXIAL 461-0617004.MXP
FUSE 4A 250V AXIAL

FUSE 4A 250V AXIAL

Supplier's Site
Circuit Protection - Fuses 0617004.MXP
FUSE GLASS 4A 250VAC 5X20MM

FUSE GLASS 4A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0617004.MXP 904678-0617004.MXP 0617004.MXP-ND 0617004.MXP 461-0617004.MXP 0617004.MXP
Product Name Circuit Protection Fuse Fuses - 0617004.MXP Fuses TVS/Fuse/Board Level Protection >> Fuses FUSE 4A 250V AXIAL Circuit Protection - Fuses
Approvals / Standards RoHS CSA; VDE RoHS RoHS; CSA; VDE
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Mounting Holder Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data