Manufacturer: Littelfuse Inc.
Win Source Part Number: 853354-0617001.MXP
Series: 617
Features: 1 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0617001.MXP, 617001MXP, 617001.MXP, 0617001MXP
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE 1A 250VAC AXIAL Product overview: 0617001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617001.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853354-0617001.MXP | 0617001.MXP-ND | 139-0617001.MXP | 0617001.MXP | 461-0617001.MXP |
| Product Name | Fuses - 0617001.MXP | Fuses | 1A Circuit Protection Fuse | Circuit Protection - Fuses | FUSE 1A 250VAC AXIAL |
| Fuse Type | Miniature | ||||
| Approvals / Standards | CSA; VDE | RoHS | RoHS; CSA; VDE | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |