Manufacturer: Littelfuse Inc.
Win Source Part Number: 904677-0617001.MXEP
Series: 617
Operating Temperature Range: -55°C ~ 125°C
Features: 1 A 250 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Fuse, Fast-acting, 5 X 20 mm Product overview: 0617001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617001.MXEP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 904677-0617001.MXEP | 139-0617001.MXEP | 461-0617001.MXEP | 0617001.MXEP |
| Product Name | Fuses - 0617001.MXEP | Circuit Protection Fuse | FUSE 1A 250V AXIAL | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Approvals / Standards | RoHS | RoHS; CSA; VDE |