Littelfuse, Inc. Fuses 0617.500MXP

Description
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0617.500MXP-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 0617.500MXP - 853352-0617.500MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0617.500MXP
853352-0617.500MXP
Fuses - 0617.500MXP 853352-0617.500MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853352-0617.500MXP Series: 617 Features: 500 mA 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853352-0617.500MXP
Series: 617
Features: 500 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0617.500MXP
Circuit Protection Fuse 139-0617.500MXP
Fast-acting Fuse Product overview: 0617.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.500MXP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 0617.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.500MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0617.500MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0617.500MXP
TVS/Fuse/Board Level Protection >> Fuses 0617.500MXP
35A Glass Tube Fuse 500mA 250V D5.2xL20mm Fuses ROHS

35A Glass Tube Fuse 500mA 250V D5.2xL20mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0617.500MXP
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0617.500MXP-ND 853352-0617.500MXP 139-0617.500MXP 0617.500MXP 0617.500MXP
Product Name Fuses Fuses - 0617.500MXP Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; VDE RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data