Littelfuse, Inc. 10x32mm High Current & Voltage Cartridge Fuses 0607063

Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet
Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x32mm High Current & Voltage Cartridge Fuses - 0607063 - Littelfuse, Inc.
Rosemont, IL, United States
10x32mm High Current & Voltage Cartridge Fuses
0607063
10x32mm High Current & Voltage Cartridge Fuses 0607063
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0607063
Product Name 10x32mm High Current & Voltage Cartridge Fuses
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers