Littelfuse, Inc. 10x32mm High Current & Voltage Cartridge Fuses 0607050

Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet
Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x32mm High Current & Voltage Cartridge Fuses - 0607050 - Littelfuse, Inc.
Rosemont, IL, United States
10x32mm High Current & Voltage Cartridge Fuses
0607050
10x32mm High Current & Voltage Cartridge Fuses 0607050
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0607050
Product Name 10x32mm High Current & Voltage Cartridge Fuses
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110436 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers