Littelfuse, Inc. 10x32mm High Current & Voltage Cartridge Fuses 0607040

Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet
Description
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x32mm High Current & Voltage Cartridge Fuses - 0607040 - Littelfuse, Inc.
Rosemont, IL, United States
10x32mm High Current & Voltage Cartridge Fuses
0607040
10x32mm High Current & Voltage Cartridge Fuses 0607040
The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

The 607 series fuses are specifically designed and tested to cater to the circuit protection needs of compact applications, which is 500Vdc/Vac rated with remarkable interrupting rating. RoHS Compliant and Lead-free High Interrupt Rating Rated at 500 V dc and 500 V ac Current ratings from 40 A to 63 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0607040
Product Name 10x32mm High Current & Voltage Cartridge Fuses
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110221 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers