63A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard
FUSE CARTRIDGE 63A 500VAC Product overview: 0606063.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0606063.UXTHP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, HIGH CURRENT, 63A, 500V; Blow Characteristic:High Current; Fuse Current:63A; Voltage Rating VAC:500V; Fuse Size Metric:10mm x 32mm; Fuse Size Imperial:0.39" x 1.25"; Product Range:606 Series RoHS Compliant: Yes
FUSE CARTRIDGE 63A 500VAC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10983-ND | 139-0606063.UXTHP | 52AC8020 | 0606063.UXTHP |
| Product Name | Fuses | 63A Circuit Protection Fuse | Cartridge Fuse, High Current, 63A, 500V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 2000 amps | 2000 amps | 2000 amps | |
| Approvals / Standards | RoHS | RoHS |