Littelfuse, Inc. Automotive 50A 500V Circuit Protection Fuse 0606050.UXTHP

Description
Fuse Midget 50A 500V Pin 12.25 X 33.4mm Melamine Tray Automotive Product overview: 0606050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0606050.UXTHP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget 50A 500V Pin 12.25 X 33.4mm Melamine Tray Automotive Product overview: 0606050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0606050.UXTHP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50A 500V Circuit Protection Fuse
139-0606050.UXTHP
Automotive 50A 500V Circuit Protection Fuse 139-0606050.UXTHP
Fuse Midget 50A 500V Pin 12.25 X 33.4mm Melamine Tray Automotive Product overview: 0606050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0606050.UXTHP can be used for catalog matching and distributor lookup.

Fuse Midget 50A 500V Pin 12.25 X 33.4mm Melamine Tray Automotive Product overview: 0606050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0606050.UXTHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10982-ND - DigiKey
Thief River Falls, MN, United States
50A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard

50A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Fuses 0606050.UXTHP
FUSE CARTRIDGE 50A 500VAC

FUSE CARTRIDGE 50A 500VAC

Supplier's Site
Cartridge Fuse, High Current, 50A, 500V; Blow Characteristic Littelfuse - 52AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, High Current, 50A, 500V; Blow Characteristic Littelfuse
52AC8019
Cartridge Fuse, High Current, 50A, 500V; Blow Characteristic Littelfuse 52AC8019
CARTRIDGE FUSE, HIGH CURRENT, 50A, 500V; Blow Characteristic:High Current; Fuse Current:50A; Voltage Rating VAC:500V; Fuse Size Metric:10mm x 32mm; Fuse Size Imperial:0.39" x 1.25"; Product Range:606 Series RoHS Compliant: Yes

CARTRIDGE FUSE, HIGH CURRENT, 50A, 500V; Blow Characteristic:High Current; Fuse Current:50A; Voltage Rating VAC:500V; Fuse Size Metric:10mm x 32mm; Fuse Size Imperial:0.39" x 1.25"; Product Range:606 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0606050.UXTHP F10982-ND 0606050.UXTHP 52AC8019
Product Name Automotive 50A 500V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, High Current, 50A, 500V; Blow Characteristic Littelfuse
Rated Current 50 amps 50 amps 50 amps
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers