Littelfuse, Inc. Fuses 0606040.UXTHP

Description
40A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard
Request a Quote Datasheet
Description
40A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10981-ND - DigiKey
Thief River Falls, MN, United States
40A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard

40A 500V AC DC Fuse Cartridge Through Hole Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Fuses 0606040.UXTHP
FUSE CARTRIDGE 40A 500VAC

FUSE CARTRIDGE 40A 500VAC

Supplier's Site
Cartridge Fuse, High Current, 40A, 500V; Blow Characteristic Littelfuse - 52AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, High Current, 40A, 500V; Blow Characteristic Littelfuse
52AC8018
Cartridge Fuse, High Current, 40A, 500V; Blow Characteristic Littelfuse 52AC8018
CARTRIDGE FUSE, HIGH CURRENT, 40A, 500V; Blow Characteristic:High Current; Fuse Current:40A; Voltage Rating VAC:500V; Fuse Size Metric:10mm x 32mm; Fuse Size Imperial:0.39" x 1.25"; Product Range:606 Series RoHS Compliant: Yes

CARTRIDGE FUSE, HIGH CURRENT, 40A, 500V; Blow Characteristic:High Current; Fuse Current:40A; Voltage Rating VAC:500V; Fuse Size Metric:10mm x 32mm; Fuse Size Imperial:0.39" x 1.25"; Product Range:606 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10981-ND 0606040.UXTHP 52AC8018
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, High Current, 40A, 500V; Blow Characteristic Littelfuse
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 2000 amps 2000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8370DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details