Littelfuse, Inc. Fuses 0508001.MXP

Description
"1A 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1A 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4226-ND - DigiKey
Thief River Falls, MN, United States
"1A 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0508001.MXP
FUSE CERM 1A 1KVAC 1000VDC 3AB

FUSE CERM 1A 1KVAC 1000VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 1Kv; Blow Characteristic Littelfuse - 91T3123 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 1Kv; Blow Characteristic Littelfuse
91T3123
Cartridge Fuse, Fast Acting, 1A, 1Kv; Blow Characteristic Littelfuse 91T3123
CARTRIDGE FUSE, FAST ACTING, 1A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse - 226884218 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, FAST ACTING, 1 A, 1 KV, 6.3MM X 32MM, 1/4" X 1-1/4", 508 SERIES. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, FAST ACTING, 1 A, 1 KV, 6.3MM X 32MM, 1/4" X 1-1/4", 508 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number F4226-ND 0508001.MXP 91T3123 226884218
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 1Kv; Blow Characteristic Littelfuse Fuse
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details