Littelfuse, Inc. 6x32mm 650Vdc Ceramic Body Fuse 0507008.

Description
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to 125°C
Datasheet
Description
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to 125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 650Vdc Ceramic Body Fuse - 0507008. - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 650Vdc Ceramic Body Fuse
0507008.
6x32mm 650Vdc Ceramic Body Fuse 0507008.
The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to 125°C

The 507 Series Fuse is a 6x32mm 650VDC ceramic body fuse with current ratings from 1A to 8A. It is RoHS compliant and 100% Pb free. The 507 provides enhanced over-current protection for high voltage applications, which makes it ideal for variable frequency drives (VFDs), power inverters, photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of 650V with interrupting rating of 150A@650VDC in a compact footprint of 6x32mm 1–8 A current rating Operating temperature range from –55°C to 125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0507008.
Product Name 6x32mm 650Vdc Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110413 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers