Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic Product overview: 0507008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 650V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 650V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0507008.MXP can be used for catalog matching and distributor lookup.
8A AC 650V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Manufacturer: Littelfuse Inc.
Win Source Part Number: 774377-0507008.MXP
Series: 507
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: Cartridge, Non-Standard
Current Rating: 8A
Fuse Type: Cartridge, Ceramic
Voltage Rating - DC: 650V
Breaking Capacity @ Rated Voltage: 150A
Melting I2t: 53
Approvals: CE, cURus
Mounting: Holder
Resistance: 0.0207 Ohm
Family Name: 507
Categories: Circuit Protection
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
FUSE CERAMIC 8A 650VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0507008.MXP | F7700-ND | 774377-0507008.MXP | 0507008.MXP |
| Product Name | 8A 650V Circuit Protection Fuse | Fuses | Fuses - 0507008.MXP | Circuit Protection - Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |