Littelfuse, Inc. 3AB 600VDC High Power Cartridge Fuse 0506016.

Description
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm
Datasheet
Description
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB 600VDC High Power Cartridge Fuse - 0506016. - Littelfuse, Inc.
Rosemont, IL, United States
3AB 600VDC High Power Cartridge Fuse
0506016.
3AB 600VDC High Power Cartridge Fuse 0506016.
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm

A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders ROHS compliant and lead free Superior interrupting rating of 10,000 Amperes Compact form factor of 6.3x32mm

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0506016.
Product Name 3AB 600VDC High Power Cartridge Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110355 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers