Littelfuse, Inc. Cartridge Fuses 0505030.MXP

Description
Wickmann 0505030.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Wickmann 0505030.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1740635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740635
Cartridge Fuses 1740635
Wickmann 0505030.MXP Cartridge Fuse

Wickmann 0505030.MXP Cartridge Fuse

Supplier's Site
Fuses - 0505030.MXP - 804787-0505030.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0505030.MXP
804787-0505030.MXP
Fuses - 0505030.MXP 804787-0505030.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 804787-0505030.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Blow Melting I2t: 203 Approvals: CE, cULus DC Cold Resistance: 0.0038 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804787-0505030.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Melting I2t: 203
Approvals: CE, cULus
DC Cold Resistance: 0.0038 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Buy Now
Fuses - F3260-ND - DigiKey
Thief River Falls, MN, United States
"30A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
30A 500V Circuit Protection Fuse
139-0505030.MXP
30A 500V Circuit Protection Fuse 139-0505030.MXP
30A 500V Fast Acting Ceramic Fuse, 6.3x32mm Product overview: 0505030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505030.MXP can be used for catalog matching and distributor lookup.

30A 500V Fast Acting Ceramic Fuse, 6.3x32mm Product overview: 0505030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505030.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE CERAMIC 30A 500VAC/VDC 3AB - 461-0505030.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 30A 500VAC/VDC 3AB
461-0505030.MXP
FUSE CERAMIC 30A 500VAC/VDC 3AB 461-0505030.MXP
FUSE CERAMIC 30A 500VAC/VDC 3AB

FUSE CERAMIC 30A 500VAC/VDC 3AB

Supplier's Site
Circuit Protection - Fuses 0505030.MXP
FUSE CERM 30A 500VAC 500VDC 3AB

FUSE CERM 30A 500VAC 500VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 30A, 500V; Blow Characteristic Littelfuse - 01P9422 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 30A, 500V; Blow Characteristic Littelfuse
01P9422
Cartridge Fuse, Fast Acting, 30A, 500V; Blow Characteristic Littelfuse 01P9422
CARTRIDGE FUSE, FAST ACTING, 30A, 500V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 30A, 500V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740635 804787-0505030.MXP F3260-ND 139-0505030.MXP 461-0505030.MXP 0505030.MXP 01P9422
Product Name Cartridge Fuses Fuses - 0505030.MXP Fuses 30A 500V Circuit Protection Fuse FUSE CERAMIC 30A 500VAC/VDC 3AB Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 30A, 500V; Blow Characteristic Littelfuse
Fuse Material Ceramic; Ceramic Ceramic Ceramic; Ceramic Ceramic; CeramicRoHS Compliant: Yes
Approvals / Standards RoHS; UL UL RoHS RoHS; UL
Mounting Holder Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2484-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Surface Mount Fuses - 06SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details