25A 500V Fast Acting Ceramic Fuse, Axial, 32mm Product overview: 0505025.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505025.MXEP can be used for catalog matching and distributor lookup.
"25A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 25A 500VAC 500VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 25A, 500V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0505025.MXEP | F3266-ND | 0505025.MXEP | 01P9419 |
| Product Name | 25A 500V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 25A, 500V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 500 volts | 500 volts | 500 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | |
| Mounting | Through Hole |