Littelfuse, Inc. 20A Circuit Protection Fuse 0505020.MXEP

Description
20A 500VAC/VDC Fast Blow Fuse, Ceramic, Axial, 5.6mR Product overview: 0505020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505020.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 500VAC/VDC Fast Blow Fuse, Ceramic, Axial, 5.6mR Product overview: 0505020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505020.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
139-0505020.MXEP
20A Circuit Protection Fuse 139-0505020.MXEP
20A 500VAC/VDC Fast Blow Fuse, Ceramic, Axial, 5.6mR Product overview: 0505020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505020.MXEP can be used for catalog matching and distributor lookup.

20A 500VAC/VDC Fast Blow Fuse, Ceramic, Axial, 5.6mR Product overview: 0505020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505020.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3265-ND - DigiKey
Thief River Falls, MN, United States
"20A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"20A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuses - 0505020.MXEP - 809127-0505020.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0505020.MXEP
809127-0505020.MXEP
Fuses - 0505020.MXEP 809127-0505020.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 809127-0505020.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Blow Melting I2t: 101 Approvals: CE, cULus DC Cold Resistance: 0.0056 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809127-0505020.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast Blow
Melting I2t: 101
Approvals: CE, cULus
DC Cold Resistance: 0.0056 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 30kA AC, 20kA DC

Buy Now
Circuit Protection - Fuses 0505020.MXEP
FUSE CERM 20A 500VAC 500VDC 3AB

FUSE CERM 20A 500VAC 500VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 20A, 500V; Blow Characteristic Littelfuse - 01P9417 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 500V; Blow Characteristic Littelfuse
01P9417
Cartridge Fuse, Fast Acting, 20A, 500V; Blow Characteristic Littelfuse 01P9417
CARTRIDGE FUSE, FAST ACTING, 20A, 500V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 500V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0505020.MXEP F3265-ND 809127-0505020.MXEP 0505020.MXEP 01P9417
Product Name 20A Circuit Protection Fuse Fuses Fuses - 0505020.MXEP Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 20A, 500V; Blow Characteristic Littelfuse
Fuse Material Ceramic Ceramic; CeramicRoHS Compliant: Yes
Approvals / Standards RoHS UL
Rated Voltage 500 volts 500 volts 500 volts 500 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers