Fuse Miniature Fast Acting 20A 500V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/cULus Product overview: 0505020.MX52LEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505020.MX52LEP can be used for catalog matching and distributor lookup.
"20A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 20A 500VAC 500VDC 3AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0505020.MX52LEP | 0505020.MX52LEP-ND | 0505020.MX52LEP |
| Product Name | 20A 500V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | AXIAL | Through Hole | |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 500 volts | 500 volts |