Win Source Part Number: 1164070-0505015.MXEP
Category: Circuit Protection>Fuses
Series: 505
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 500 V
Response Time: Fast Blow
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0505015MXEP,F3263,-1
PTC Resettable Fuse 15A 500V Axial Through Hole Product overview: 0505015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 15A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505015.MXEP can be used for catalog matching and distributor lookup.
"15A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
CARTRIDGE FUSE, FAST ACTING, 15A, 500V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS
FUSE CERM 15A 500VAC 500VDC 3AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1164070-0505015.MXEP | 139-0505015.MXEP | F3263-ND | 01P9413 | 0505015.MXEP |
| Product Name | Circuit Protection - Fuses | Through-Hole 15A 500V Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 15A, 500V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 500 volts | 500 volts | 500 volts | 500 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps |