Littelfuse, Inc. Fuses 0505012.MXP

Description
"12A 450V AC 250V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 450V AC 250V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1628-ND - DigiKey
Thief River Falls, MN, United States
"12A 450V AC 250V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 450V AC 250V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse - 56P4454 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse
56P4454
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse 56P4454
CARTRIDGE FUSE, FAST ACTING, 12A, 450V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12A, 450V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0505012.MXP
FUSE CERM 12A 450VAC 250VDC 3AB

FUSE CERM 12A 450VAC 250VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F1628-ND 56P4454 0505012.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 20000 amps 20000 amps
Fuse Material Ceramic; CeramicRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8425DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers